3M High-Speed Card-Edge Connector, SPD0
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Win Source Part Number: 1294257-SPD08-020-RB
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 400
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 10
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: 3M
Other Names: 00051115 59913 2,3M10682CT,XF003832
Base Product Number: SPD08
3M High-Speed Card-Edge Connector, SPD08 Series, SPD08-020-RB-TR
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SPD08-020-RB-TR | 3M10682DKR-ND | 1294257-SPD08-020-RB-TR | 75T8317 |
| Product Name | Edgeboard Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 3M High-Speed Card-Edge Connector, Spd08 Series, Spd08-020-Rb-Tr 3M | |
| Gender | Female / Jack | |||
| Mounting | Surface Mount | SMD (SMT) | ||
| Contact Pitch | 0.7874 mm (0.0310 inch) |