3M Cables, Wires Management Accessories - SLIC-ES/5DC SLIC-ES/5DC

Description
Manufacturer: 3M Win Source Part Number: 1037042-SLIC-ES/5DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 5" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1037042-SLIC-ES/5DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 5" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires Management Accessories - SLIC-ES/5DC
1037042-SLIC-ES/5DC
Cables, Wires Management Accessories - SLIC-ES/5DC 1037042-SLIC-ES/5DC
Manufacturer: 3M Win Source Part Number: 1037042-SLIC-ES/5DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 5" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1037042-SLIC-ES/5DC
Features: 2 Ports
Accessory Type: Rubber End Seal
For Use With/Related Products: SLiC 5" Closures and Terminals
Material: Rubber
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1037042-SLIC-ES/5DC
Product Name Cables, Wires Management Accessories - SLIC-ES/5DC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers