3M Cables, Wires Management Accessories - SLIC-ES/3DC SLIC-ES/3DC

Description
Manufacturer: 3M Win Source Part Number: 1037037-SLIC-ES/3DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 3" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1037037-SLIC-ES/3DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 3" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires Management Accessories - SLIC-ES/3DC
1037037-SLIC-ES/3DC
Cables, Wires Management Accessories - SLIC-ES/3DC 1037037-SLIC-ES/3DC
Manufacturer: 3M Win Source Part Number: 1037037-SLIC-ES/3DC Features: 2 Ports Accessory Type: Rubber End Seal For Use With/Related Products: SLiC 3" Closures and Terminals Material: Rubber Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1037037-SLIC-ES/3DC
Features: 2 Ports
Accessory Type: Rubber End Seal
For Use With/Related Products: SLiC 3" Closures and Terminals
Material: Rubber
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1037037-SLIC-ES/3DC
Product Name Cables, Wires Management Accessories - SLIC-ES/3DC
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details