3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-9.6X36-SES

Description
Win Source Part Number: 1308539-SLIC-9.6X36- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 36.00" (914.4mm) Diameter - Inside: 9.600" (243.84mm) Number of Cable Pairs: 3600 Pairs @ 26 AWG Sheath Opening: 25.00" (635.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926054,05400 792605,3M162273,7010 029191,80610760037,S LIC-9.6X36-SES Base Product Number: SLIC-9
Request a Quote Datasheet
Description
Win Source Part Number: 1308539-SLIC-9.6X36- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 36.00" (914.4mm) Diameter - Inside: 9.600" (243.84mm) Number of Cable Pairs: 3600 Pairs @ 26 AWG Sheath Opening: 25.00" (635.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926054,05400 792605,3M162273,7010 029191,80610760037,S LIC-9.6X36-SES Base Product Number: SLIC-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-9.6X36-SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-9.6X36-SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-9.6X36-SES
Win Source Part Number: 1308539-SLIC-9.6X36- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 36.00" (914.4mm) Diameter - Inside: 9.600" (243.84mm) Number of Cable Pairs: 3600 Pairs @ 26 AWG Sheath Opening: 25.00" (635.0mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926054,05400 792605,3M162273,7010 029191,80610760037,S LIC-9.6X36-SES Base Product Number: SLIC-9

Win Source Part Number: 1308539-SLIC-9.6X36-SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Spiral End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 36.00" (914.4mm)
Diameter - Inside: 9.600" (243.84mm)
Number of Cable Pairs: 3600 Pairs @ 26 AWG
Sheath Opening: 25.00" (635.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926054,05400792605,3M162273,7010029191,80610760037,SLIC-9.6X36-SES
Base Product Number: SLIC-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-9.6X36-SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details