3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-SR/RES

Description
Win Source Part Number: 1308528-SLIC-3.6X33- SR/RES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Sheath Retention, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05111518403,80611310 493,00051115184031 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308528-SLIC-3.6X33- SR/RES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Sheath Retention, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05111518403,80611310 493,00051115184031 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-3.6X33-SR/RES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-3.6X33-SR/RES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-SR/RES
Win Source Part Number: 1308528-SLIC-3.6X33- SR/RES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Sheath Retention, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05111518403,80611310 493,00051115184031 Base Product Number: SLIC-3 Product Status: Obsolete

Win Source Part Number: 1308528-SLIC-3.6X33-SR/RES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Sheath Retention, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 3.600" (91.44mm)
Number of Cable Pairs: 400 Pairs @ 24-26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 05111518403,80611310493,00051115184031
Base Product Number: SLIC-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-3.6X33-SR/RES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details