3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29-BA

Description
Win Source Part Number: 1308531-SLIC-2.6X29- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771484,00054007 714842,80610578322 Base Product Number: SLIC-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308531-SLIC-2.6X29- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771484,00054007 714842,80610578322 Base Product Number: SLIC-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.6X29-BA - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.6X29-BA
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29-BA
Win Source Part Number: 1308531-SLIC-2.6X29- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771484,00054007 714842,80610578322 Base Product Number: SLIC-2 Product Status: Obsolete

Win Source Part Number: 1308531-SLIC-2.6X29-BA
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4462, Rubber End Seals
Package: Bulk
Standard Package: 4
Length - Overall: 29.00" (736.6mm)
Diameter - Inside: 2.600" (66.04mm)
Number of Cable Pairs: 200 Pairs @ 24-26 AWG
Sheath Opening: 17.00" (431.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 05400771484,00054007714842,80610578322
Base Product Number: SLIC-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.6X29-BA
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers