3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29-4460S

Description
Win Source Part Number: 1308530-SLIC-2.6X29- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610578934,00054007 715658,05400771565 Base Product Number: SLIC-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308530-SLIC-2.6X29- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610578934,00054007 715658,05400771565 Base Product Number: SLIC-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.6X29-4460S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.6X29-4460S
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29-4460S
Win Source Part Number: 1308530-SLIC-2.6X29- 4460S Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4460, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 80610578934,00054007 715658,05400771565 Base Product Number: SLIC-2 Product Status: Obsolete

Win Source Part Number: 1308530-SLIC-2.6X29-4460S
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4460, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 29.00" (736.6mm)
Diameter - Inside: 2.600" (66.04mm)
Number of Cable Pairs: 200 Pairs @ 24-26 AWG
Sheath Opening: 17.00" (431.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 80610578934,00054007715658,05400771565
Base Product Number: SLIC-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.6X29-4460S
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2572 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details