3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-SES

Description
Win Source Part Number: 1308545-SLIC-2.2X19- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926009,05400 792600,3M157540,7100 054968,80610759989,S LIC-2.2X19-SES Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308545-SLIC-2.2X19- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926009,05400 792600,3M157540,7100 054968,80610759989,S LIC-2.2X19-SES Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.2X19-SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.2X19-SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-SES
Win Source Part Number: 1308545-SLIC-2.2X19- SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926009,05400 792600,3M157540,7100 054968,80610759989,S LIC-2.2X19-SES Base Product Number: SLIC-2

Win Source Part Number: 1308545-SLIC-2.2X19-SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Spiral End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 19.00" (482.6mm)
Diameter - Inside: 2.200" (55.88mm)
Number of Cable Pairs: 100 Pairs @ 24-26 AWG
Sheath Opening: 14.00" (355.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926009,05400792600,3M157540,7100054968,80610759989,SLIC-2.2X19-SES
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.2X19-SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details