3M Flat Ribbon Cables SL8803/04-10DN5-00

Description
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 5.0' (1.52m)
Request a Quote Datasheet
Description
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 5.0' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M155568-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-5-ND
Flat Ribbon Cables 3M155568-5-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 5.0' (1.52m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 5.0' (1.52m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-10-ND
Flat Ribbon Cables 3M155568-10-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 10.0' (3.05m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 10.0' (3.05m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-25-ND
Flat Ribbon Cables 3M155568-25-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 25.0' (7.62m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 25.0' (7.62m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-500-ND
Flat Ribbon Cables 3M155568-500-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 500.0' (152.40m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 500.0' (152.40m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-50-ND
Flat Ribbon Cables 3M155568-50-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 50.0' (15.24m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 50.0' (15.24m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-100-ND
Flat Ribbon Cables 3M155568-100-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 100.0' (30.48m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 100.0' (30.48m)

Buy Now Datasheet
Flat Ribbon Cables - 3M155568-1000-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155568-1000-ND
Flat Ribbon Cables 3M155568-1000-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1000' (304.80m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1000' (304.80m)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-12-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-12-ND
Flat Ribbon Cables SL8803/04-O-12-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-9-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-9-ND
Flat Ribbon Cables SL8803/04-S-9-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-10-ND
Flat Ribbon Cables SL8803/04-D-10-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-16-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-16-ND
Flat Ribbon Cables SL8803/04-D-16-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-10-ND
Flat Ribbon Cables SL8803/04-S-10-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-11-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-11-ND
Flat Ribbon Cables SL8803/04-R-11-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-14-ND
Flat Ribbon Cables SL8803/04-S-14-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-7-ND
Flat Ribbon Cables SL8803/04-D-7-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-10-ND
Flat Ribbon Cables SL8803/04-O-10-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-8-ND
Flat Ribbon Cables SL8803/04-O-8-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-9-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-9-ND
Flat Ribbon Cables SL8803/04-D-9-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-8-ND
Flat Ribbon Cables SL8803/04-R-8-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-6-ND
Flat Ribbon Cables SL8803/04-O-6-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-14-ND
Flat Ribbon Cables SL8803/04-D-14-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-14-ND
Flat Ribbon Cables SL8803/04-R-14-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-16-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-16-ND
Flat Ribbon Cables SL8803/04-R-16-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-6-ND
Flat Ribbon Cables SL8803/04-D-6-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-11-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-11-ND
Flat Ribbon Cables SL8803/04-D-11-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-11-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-11-ND
Flat Ribbon Cables SL8803/04-O-11-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-11-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-11-ND
Flat Ribbon Cables SL8803/04-S-11-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.917' (279.40mm, 11.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-16-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-16-ND
Flat Ribbon Cables SL8803/04-S-16-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-16-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-16-ND
Flat Ribbon Cables SL8803/04-O-16-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.33' (406.40mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-12-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-12-ND
Flat Ribbon Cables SL8803/04-D-12-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-9-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-9-ND
Flat Ribbon Cables SL8803/04-O-9-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-7-ND
Flat Ribbon Cables SL8803/04-S-7-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-D-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-D-8-ND
Flat Ribbon Cables SL8803/04-D-8-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-6-ND
Flat Ribbon Cables SL8803/04-S-6-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-8-ND
Flat Ribbon Cables SL8803/04-S-8-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.667' (203.20mm, 8.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-14-ND
Flat Ribbon Cables SL8803/04-O-14-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.17' (355.62mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-12-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-12-ND
Flat Ribbon Cables SL8803/04-R-12-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-7-ND
Flat Ribbon Cables SL8803/04-R-7-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-S-12-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-S-12-ND
Flat Ribbon Cables SL8803/04-S-12-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 1.00' (304.80mm)

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-9-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-9-ND
Flat Ribbon Cables SL8803/04-R-9-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.750' (228.60mm, 9.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-10-ND
Flat Ribbon Cables SL8803/04-R-10-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.833' (254.00mm, 10.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-O-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-O-7-ND
Flat Ribbon Cables SL8803/04-O-7-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.583' (177.70mm, 7.00"")"

Buy Now Datasheet
Flat Ribbon Cables - SL8803/04-R-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8803/04-R-6-ND
Flat Ribbon Cables SL8803/04-R-6-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Flat Ribbon Cables - 19-SL8803/04-10DN5-00-DS-ND - DigiKey
Thief River Falls, MN, United States
CBL RIBN 4COND SILVER FOOT

CBL RIBN 4COND SILVER FOOT

Buy Now Datasheet
Flat Ribbon Cables - 19-SL8803/04-10DN5-00-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-SL8803/04-10DN5-00-ND
Flat Ribbon Cables 19-SL8803/04-10DN5-00-ND
Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 2000' (609.60m)

Flat Ribbon Cable Silver 4 (2 Pair) Conductors Flat Twin Axial 2000' (609.60m)

Buy Now Datasheet
Flat Cables - SL8803/04-10DN5-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable, SL8803/04-10DN5-00

3M Twin Axial Cable, SL8803/04-10DN5-00

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1308488-SL8803/04-10DN5-00
Cables, Wires - Flat Ribbon Cables 1308488-SL8803/04-10DN5-00
Win Source Part Number: 1308488-SL8803/04-10 DN5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Features: Straight Package: Bulk Wire Gauge: 30 AWG Length: 1.33' (406.40mm) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 4 (2 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Temperature Range - Operating: -20°C ~ 80°C Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.307" (7.80mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Other Names: SL8803/04-S-16

Win Source Part Number: 1308488-SL8803/04-10DN5-00
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Features: Straight
Package: Bulk
Wire Gauge: 30 AWG
Length: 1.33' (406.40mm)
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 4 (2 Pair)
Standard Package: 1
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Temperature Range - Operating: -20°C ~ 80°C
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.307" (7.80mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: SL8803/04-S-16

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3M155568-5-ND SL8803/04-10DN5-00 1308488-SL8803/04-10DN5-00
Product Name Flat Ribbon Cables Flat Cables Cables, Wires - Flat Ribbon Cables
Product Category Cable
Cable Conductor Copper, Silver Coated
Standards / Certifications RoHS
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details