3M Cables, Wires - Flat Ribbon Cables SL8802/04-51DN5-00

Description
Win Source Part Number: 1308483-SL8802/04-51 DN5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Package: Spool Wire Gauge: 30 AWG Length: 500.0' (152.40m) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 4 (2 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.266" (6.75mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Other Names: 05111560294,71000009 37,00051115602948,51 11560294,70010030156 ,51115602948 Base Product Number: SL8802
Request a Quote
Description
Win Source Part Number: 1308483-SL8802/04-51 DN5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Package: Spool Wire Gauge: 30 AWG Length: 500.0' (152.40m) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 4 (2 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.266" (6.75mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Other Names: 05111560294,71000009 37,00051115602948,51 11560294,70010030156 ,51115602948 Base Product Number: SL8802
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308483-SL8802/04-51DN5-00 is a flat ribbon cable designed for various electronic applications. It features a pitch of 0.093 inches (2.37 mm) between pairs and is packaged on a spool with a total length of 500 feet (152.40 meters). The cable is constructed with 30 AWG solid copper conductors that are tinned for enhanced conductivity and corrosion resistance. This cable includes four conductors arranged in two pairs and is shielded to reduce electromagnetic interference. The outer jacket is made of polyolefin, providing durability and insulation, and has a metallic silver appearance. The cable is rated for a maximum voltage of 150 V and has an insulation resistance of 1000 MOhms. It is compliant with UL E42769 standards and is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this cable for applications requiring reliable signal transmission in a compact form factor, while also evaluating the need for additional insulation if the aluminum shielding is a concern in their specific use case.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308483-SL8802/04-51DN5-00 is a flat ribbon cable designed for various electronic applications. It features a pitch of 0.093 inches (2.37 mm) between pairs and is packaged on a spool with a total length of 500 feet (152.40 meters). The cable is constructed with 30 AWG solid copper conductors that are tinned for enhanced conductivity and corrosion resistance. This cable includes four conductors arranged in two pairs and is shielded to reduce electromagnetic interference. The outer jacket is made of polyolefin, providing durability and insulation, and has a metallic silver appearance. The cable is rated for a maximum voltage of 150 V and has an insulation resistance of 1000 MOhms. It is compliant with UL E42769 standards and is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this cable for applications requiring reliable signal transmission in a compact form factor, while also evaluating the need for additional insulation if the aluminum shielding is a concern in their specific use case.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1308483-SL8802/04-51DN5-00
Cables, Wires - Flat Ribbon Cables 1308483-SL8802/04-51DN5-00
Win Source Part Number: 1308483-SL8802/04-51 DN5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Package: Spool Wire Gauge: 30 AWG Length: 500.0' (152.40m) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 4 (2 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.266" (6.75mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Other Names: 05111560294,71000009 37,00051115602948,51 11560294,70010030156 ,51115602948 Base Product Number: SL8802

Win Source Part Number: 1308483-SL8802/04-51DN5-00
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Pitch: 0.093" (2.37mm) Between Pairs
Package: Spool
Wire Gauge: 30 AWG
Length: 500.0' (152.40m)
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 4 (2 Pair)
Standard Package: 1
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.266" (6.75mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: 05111560294,7100000937,00051115602948,5111560294,70010030156,51115602948
Base Product Number: SL8802

Buy Now Datasheet
Flat Ribbon Cables - SL8802/04-51DN5-00-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8802/04-51DN5-00-ND
Flat Ribbon Cables SL8802/04-51DN5-00-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 1308483-SL8802/04-51DN5-00 SL8802/04-51DN5-00-ND
Product Name Cables, Wires - Flat Ribbon Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details