3M Flat Ribbon Cables SL8802/04-10DN5-00

Description
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 250.0' (76.20m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 250.0' (76.20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M155569-250-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-250-ND
Flat Ribbon Cables 3M155569-250-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 250.0' (76.20m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 250.0' (76.20m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-500-ND
Flat Ribbon Cables 3M155569-500-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-50-ND
Flat Ribbon Cables 3M155569-50-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 50.0' (15.24m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-25-ND
Flat Ribbon Cables 3M155569-25-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 25.0' (7.62m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-100-ND
Flat Ribbon Cables 3M155569-100-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 100.0' (30.48m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-10-ND
Flat Ribbon Cables 3M155569-10-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 10.0' (3.05m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M155569-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M155569-5-ND
Flat Ribbon Cables 3M155569-5-ND
"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 5.0' (1.52m)"

"Flat Ribbon Cable Silver 4 (2 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 5.0' (1.52m)"

Buy Now Datasheet
Flat Cables - SL8802/04-10DN5-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable, SL8802/04-10DN5-00

3M Twin Axial Cable, SL8802/04-10DN5-00

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1308480-SL8802/04-10DN5-00
Cables, Wires - Flat Ribbon Cables 1308480-SL8802/04-10DN5-00
Win Source Part Number: 1308480-SL8802/04-10 DN5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Package: Spool Wire Gauge: 30 AWG Length: 25.0' (7.62m) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 4 (2 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.215" (5.45mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: 3M Other Names: 3M155569-25 Base Product Number: SL8802 Product Status: Obsolete

Win Source Part Number: 1308480-SL8802/04-10DN5-00
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Pitch: 0.093" (2.37mm) Between Pairs
Package: Spool
Wire Gauge: 30 AWG
Length: 25.0' (7.62m)
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 4 (2 Pair)
Standard Package: 1
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.215" (5.45mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: 3M155569-25
Base Product Number: SL8802
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 3M155569-250-ND SL8802/04-10DN5-00 1308480-SL8802/04-10DN5-00
Product Name Flat Ribbon Cables Flat Cables Cables, Wires - Flat Ribbon Cables
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products