3M Flat Ribbon Cables SL8801/12-101A5-00

Description
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - SL101-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL101-500-ND
Flat Ribbon Cables SL101-500-ND
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

Buy Now Datasheet
Cable, Twinax, 4 Pair, 4S/b, Per M; Cable Shielding 3M - 37AJ0977 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twinax, 4 Pair, 4S/b, Per M; Cable Shielding 3M
37AJ0977
Cable, Twinax, 4 Pair, 4S/b, Per M; Cable Shielding 3M 37AJ0977
CABLE, TWINAX, 4 PAIR, 4S/B, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Silver; Cable Width:15.93mm; No. of RoHS Compliant: Yes

CABLE, TWINAX, 4 PAIR, 4S/B, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Silver; Cable Width:15.93mm; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number SL101-500-ND 37AJ0977
Product Name Flat Ribbon Cables Cable, Twinax, 4 Pair, 4S/b, Per M; Cable Shielding 3M
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers