Win Source Part Number: 1275211-SJ6115
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ6100
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 40
Thickness: 0.187" (4.75mm) 3/16"
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.625" Dia (15.88mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 70070706273,02120025
Base Product Number: SJ6115
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ6115 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |