Win Source Part Number: 1275219-SJ5816SF
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5800
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 30,000
Thickness: 0.062" (1.57mm) 1/16"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 04801153688,70006353
Base Product Number: SJ5816
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5816SF |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |