3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5327

Description
Win Source Part Number: 1275248-SJ5327 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 40 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.630" Dia (16.00mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7100002892,021200841 17,3M157220,00021200 841170,70070377075,S J5327 Base Product Number: SJ5327
Request a Quote Datasheet
Description
Win Source Part Number: 1275248-SJ5327 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 40 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.630" Dia (16.00mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7100002892,021200841 17,3M157220,00021200 841170,70070377075,S J5327 Base Product Number: SJ5327
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5327 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5327
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5327
Win Source Part Number: 1275248-SJ5327 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 40 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.630" Dia (16.00mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7100002892,021200841 17,3M157220,00021200 841170,70070377075,S J5327 Base Product Number: SJ5327

Win Source Part Number: 1275248-SJ5327
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 40
Thickness: 0.312" (7.92mm) 5/16"
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.630" Dia (16.00mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 7100002892,02120084117,3M157220,00021200841170,70070377075,SJ5327
Base Product Number: SJ5327

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5327
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products