3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5208

Description
Win Source Part Number: 1275256-SJ5208 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5200 Type: Bumper Color: Brown Package: Bulk Standard Package: 22 Thickness: 0.125" (3.18mm) 1/8" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 108' L x 9.000" W (32.92m x 228.60mm) Hardness: 36 Shore M ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200425844,02120 042584,70070876076,7 010314762 Base Product Number: SJ5202
Request a Quote Datasheet
Description
Win Source Part Number: 1275256-SJ5208 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5200 Type: Bumper Color: Brown Package: Bulk Standard Package: 22 Thickness: 0.125" (3.18mm) 1/8" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 108' L x 9.000" W (32.92m x 228.60mm) Hardness: 36 Shore M ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200425844,02120 042584,70070876076,7 010314762 Base Product Number: SJ5202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5208 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5208
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5208
Win Source Part Number: 1275256-SJ5208 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5200 Type: Bumper Color: Brown Package: Bulk Standard Package: 22 Thickness: 0.125" (3.18mm) 1/8" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 108' L x 9.000" W (32.92m x 228.60mm) Hardness: 36 Shore M ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200425844,02120 042584,70070876076,7 010314762 Base Product Number: SJ5202

Win Source Part Number: 1275256-SJ5208
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5200
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 22
Thickness: 0.125" (3.18mm) 1/8"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 108' L x 9.000" W (32.92m x 228.60mm)
Hardness: 36 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200425844,02120042584,70070876076,7010314762
Base Product Number: SJ5202

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5208
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products