Win Source Part Number: 1275258-SJ5202
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5200
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 132
Thickness: 0.063" (1.60mm)
Material: Polyurethane Foam
Shape: Hexagonal, Flat Top
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.433" Hex (11.00mm)
Hardness: 36 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 02120042688,3M155795
Base Product Number: SJ5202
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5202 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |