3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5076

Description
Win Source Part Number: 1275268-SJ5076 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.110" (2.79mm) Material: Polyurethane Shape: Cylindrical, Flat Top Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.315" Dia (8.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q1598363,70070415255 ,00021200841972,SJ50 76,3M156065,21200841 972,7000001953,21200 84197,02120084197 Base Product Number: SJ507
Request a Quote Datasheet
Description
Win Source Part Number: 1275268-SJ5076 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.110" (2.79mm) Material: Polyurethane Shape: Cylindrical, Flat Top Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.315" Dia (8.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q1598363,70070415255 ,00021200841972,SJ50 76,3M156065,21200841 972,7000001953,21200 84197,02120084197 Base Product Number: SJ507
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5076 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5076
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5076
Win Source Part Number: 1275268-SJ5076 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.110" (2.79mm) Material: Polyurethane Shape: Cylindrical, Flat Top Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.315" Dia (8.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: Q1598363,70070415255 ,00021200841972,SJ50 76,3M156065,21200841 972,7000001953,21200 84197,02120084197 Base Product Number: SJ507

Win Source Part Number: 1275268-SJ5076
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 56
Thickness: 0.110" (2.79mm)
Material: Polyurethane
Shape: Cylindrical, Flat Top
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.315" Dia (8.00mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: Q1598363,70070415255,00021200841972,SJ5076,3M156065,21200841972,7000001953,2120084197,02120084197
Base Product Number: SJ507

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5076
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products