Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIBRATION ISOLATORS AND MACHINE MOUNTS
3M
SJ5007 -- ANTI-SLIP PADS
3M
Anti-Slip Pads
SJ5007
Description
3M SJ5007 Self-Adhesive Feet
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M SJ5007 Self-Adhesive Feet
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Pads
236486
Anti-Slip Pads
236486
3M SJ5007 Self-Adhesive Feet
3M SJ5007 Self-Adhesive Feet
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Vibration Isolators and Machine Mounts
Product Number
236486
Product Name
Anti-Slip Pads
Type
Dampening Pad
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Anti Vibration Mounts
1264308
Specs
Application
Vibration Isolation
Load Capacity
183.37 lbs (83.16 kg)
Thickness
0.59 inch (15.00 mm)
View Details
Keystone Electronics Corp.
Anti Vibration Mount-for.047" panels
773
Specs
Application
Vibration Isolation
Features
Threaded Stud
View Details
ETEL S.A.
SANDWICH Active Isolation System- QuiET
Specs
Application
Vibration Isolation
Type
Active Isolation System
View Details
Jergens, Inc.
Threaded Leveling Mounts
32623
Specs
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details