Win Source Part Number: 1275262-SJ5003
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 4
Thickness: 0.197" (5.00mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.440" Dia (11.18mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200232732,02120
Base Product Number: SJ5003
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5003 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |