3M Hook & Loop Fastener, 1 X 50Yard, Black; Fastener Length Imperial 3M SJ3401-1"X50YD-BLACK

Description
HOOK & LOOP FASTENER, 1" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: NA
Datasheet
Description
HOOK & LOOP FASTENER, 1" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, 1 X 50Yard, Black; Fastener Length Imperial 3M - 81H1620 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, 1 X 50Yard, Black; Fastener Length Imperial 3M
81H1620
Hook & Loop Fastener, 1 X 50Yard, Black; Fastener Length Imperial 3M 81H1620
HOOK & LOOP FASTENER, 1" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: NA

HOOK & LOOP FASTENER, 1" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:Nylon (Polyamide) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 81H1620
Product Name Hook & Loop Fastener, 1 X 50Yard, Black; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details
913-7746: GATE HOOK AND EYES - 8-02062-52339-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details