3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5532-BLACK

Description
Win Source Part Number: 1275234-SJ-5532-BLAC K Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.660" (16.76mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Adhesive, Rubber Dimension: 1.880" Dia (47.75mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200184772,SJ-55 32-BLACK,02120018477 ,70070080166,3M16224 4,7000051762 Base Product Number: SJ5532
Request a Quote Datasheet
Description
Win Source Part Number: 1275234-SJ-5532-BLAC K Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.660" (16.76mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Adhesive, Rubber Dimension: 1.880" Dia (47.75mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200184772,SJ-55 32-BLACK,02120018477 ,70070080166,3M16224 4,7000051762 Base Product Number: SJ5532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5532-BLACK - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5532-BLACK
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5532-BLACK
Win Source Part Number: 1275234-SJ-5532-BLAC K Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.660" (16.76mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Individual Pieces Mounting Type: Adhesive, Rubber Dimension: 1.880" Dia (47.75mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200184772,SJ-55 32-BLACK,02120018477 ,70070080166,3M16224 4,7000051762 Base Product Number: SJ5532

Win Source Part Number: 1275234-SJ-5532-BLACK
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5500
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.660" (16.76mm)
Material: Polyurethane
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Adhesive, Rubber
Dimension: 1.880" Dia (47.75mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200184772,SJ-5532-BLACK,02120018477,70070080166,3M162244,7000051762
Base Product Number: SJ5532

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5532-BLACK
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Recessed Bumper-#4 Screw - 722 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 8400600 - RS Components, Ltd.
RS Components, Ltd.
View Details