3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5523 (GRAY)

Description
Win Source Part Number: 1275227-SJ-5523 (GRAY) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Gray Package: Bulk Standard Package: 4 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.812" L x 0.812" W (20.62mm x 20.62mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183010,SJ5523-8 ,021200-67393,70-070 1-8301-0,7010314695, 21200673931,SJ-5523 (GRAY)),SJ5523GRAY,2 120067393,SJ-5523/GR Y Base Product Number: SJ5523
Request a Quote Datasheet
Description
Win Source Part Number: 1275227-SJ-5523 (GRAY) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Gray Package: Bulk Standard Package: 4 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.812" L x 0.812" W (20.62mm x 20.62mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183010,SJ5523-8 ,021200-67393,70-070 1-8301-0,7010314695, 21200673931,SJ-5523 (GRAY)),SJ5523GRAY,2 120067393,SJ-5523/GR Y Base Product Number: SJ5523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5523 (GRAY) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5523 (GRAY)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5523 (GRAY)
Win Source Part Number: 1275227-SJ-5523 (GRAY) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Gray Package: Bulk Standard Package: 4 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.812" L x 0.812" W (20.62mm x 20.62mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183010,SJ5523-8 ,021200-67393,70-070 1-8301-0,7010314695, 21200673931,SJ-5523 (GRAY)),SJ5523GRAY,2 120067393,SJ-5523/GR Y Base Product Number: SJ5523

Win Source Part Number: 1275227-SJ-5523 (GRAY)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5500
Type: Bumper
Color: Gray
Package: Bulk
Standard Package: 4
Thickness: 0.300" (7.62mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.812" L x 0.812" W (20.62mm x 20.62mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 70070183010,SJ5523-8,021200-67393,70-0701-8301-0,7010314695,21200673931,SJ-5523 (GRAY)),SJ5523GRAY,2120067393,SJ-5523/GRY
Base Product Number: SJ5523

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5523 (GRAY)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400607 - RS Components, Ltd.
RS Components, Ltd.
View Details