Win Source Part Number: 1275228-SJ-5518 (GRAY)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5500
Type: Bumper
Color: Gray
Package: Bulk
Standard Package: 64
Thickness: 0.230" (5.84mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 7010314694,021200-67
Base Product Number: SJ5518
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5518 (GRAY) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |