3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5514 (WHITE)

Description
Win Source Part Number: 1315580-SJ-5514 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: White Package: Bulk Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5514
Request a Quote Datasheet
Description
Win Source Part Number: 1315580-SJ-5514 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: White Package: Bulk Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5514 (WHITE) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5514 (WHITE)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5514 (WHITE)
Win Source Part Number: 1315580-SJ-5514 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: White Package: Bulk Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5514

Win Source Part Number: 1315580-SJ-5514 (WHITE)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5500
Type: Bumper
Color: White
Package: Bulk
Thickness: 0.520" (13.21mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Strip
Mounting Type: Adhesive, Rubber
Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Base Product Number: SJ5514

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5514 (WHITE)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products