3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5406-WHITE

Description
Win Source Part Number: 1275236-SJ-5406-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 30,000 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200242274,02120 024227,7000002015,70 070662922 Base Product Number: SJ5406
Request a Quote Datasheet
Description
Win Source Part Number: 1275236-SJ-5406-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 30,000 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200242274,02120 024227,7000002015,70 070662922 Base Product Number: SJ5406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5406-WHITE - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5406-WHITE
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5406-WHITE
Win Source Part Number: 1275236-SJ-5406-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 30,000 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200242274,02120 024227,7000002015,70 070662922 Base Product Number: SJ5406

Win Source Part Number: 1275236-SJ-5406-WHITE
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5400
Type: Bumper
Color: White
Package: Bulk
Standard Package: 30,000
Thickness: 0.150" (3.81mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.375" Dia (9.53mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200242274,02120024227,7000002015,70070662922
Base Product Number: SJ5406

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5406-WHITE
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Plated Plastic Feet - RS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 8400619 - RS Components, Ltd.
RS Components, Ltd.
View Details