3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5306-CLEAR-3000/CASE

Description
Win Source Part Number: 1315697-SJ-5306-CLEA R-3000/CASE Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5306
Request a Quote Datasheet
Description
Win Source Part Number: 1315697-SJ-5306-CLEA R-3000/CASE Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5306-CLEAR-3000/CASE - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5306-CLEAR-3000/CASE
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5306-CLEAR-3000/CASE
Win Source Part Number: 1315697-SJ-5306-CLEA R-3000/CASE Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.375" Dia (9.53mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Base Product Number: SJ5306

Win Source Part Number: 1315697-SJ-5306-CLEAR-3000/CASE
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Thickness: 0.150" (3.81mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.375" Dia (9.53mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Base Product Number: SJ5306

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5306-CLEAR-3000/CASE
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products