Win Source Part Number: 1275249-SJ-5303 (CLEAR)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 56
Thickness: 0.200" (5.08mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.440" Dia (11.18mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120063463,212006346
Base Product Number: SJ5303
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5303 (CLEAR) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |