BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 35R6324 |
| Product Name | Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M |