3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5009 (WHITE)

Description
Win Source Part Number: 1275267-SJ-5009 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 24 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.880" Dia (22.35mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5009WHITE,21200184 37,021200-18437,70-0 700-7978-8,700700797 88,7000001883,212001 84376,SJ5009-9 Base Product Number: SJ5009
Request a Quote Datasheet
Description
Win Source Part Number: 1275267-SJ-5009 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 24 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.880" Dia (22.35mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5009WHITE,21200184 37,021200-18437,70-0 700-7978-8,700700797 88,7000001883,212001 84376,SJ5009-9 Base Product Number: SJ5009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5009 (WHITE) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5009 (WHITE)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5009 (WHITE)
Win Source Part Number: 1275267-SJ-5009 (WHITE) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 24 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.880" Dia (22.35mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5009WHITE,21200184 37,021200-18437,70-0 700-7978-8,700700797 88,7000001883,212001 84376,SJ5009-9 Base Product Number: SJ5009

Win Source Part Number: 1275267-SJ-5009 (WHITE)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: White
Package: Bulk
Standard Package: 24
Thickness: 0.400" (10.16mm)
Material: Polyurethane
Shape: Cylindrical, Recessed Center
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.880" Dia (22.35mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ5009WHITE,2120018437,021200-18437,70-0700-7978-8,70070079788,7000001883,21200184376,SJ5009-9
Base Product Number: SJ5009

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5009 (WHITE)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400625 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#8 Screw - 725 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers