3M SJ-5009-BLACK SJ-5009-BLACK

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092233-SJ-5009-BLAC K Packaging: Bulk Color: Black Mounting: SMD (SMT) Height: 10.1 mm Material: PU, Polyurethane Shape: Cylindrical, Tapered Width: 22.4 mm Categories: Boxes,Enclosures,Rac ks Case / Package: Molded Alternative Parts (Cross-Reference): SJ-5009-BLACK70-0700 -7975-4; 70070079754; SJ 5009 BLACK; SJ-5009 (BLACK); SJ-5009 BLACK; SJ5009 BLACK; SJ5009BLACK; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Adhesive RoHS: Compliant Outside Diameter: 22.4 mm
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092233-SJ-5009-BLAC K Packaging: Bulk Color: Black Mounting: SMD (SMT) Height: 10.1 mm Material: PU, Polyurethane Shape: Cylindrical, Tapered Width: 22.4 mm Categories: Boxes,Enclosures,Rac ks Case / Package: Molded Alternative Parts (Cross-Reference): SJ-5009-BLACK70-0700 -7975-4; 70070079754; SJ 5009 BLACK; SJ-5009 (BLACK); SJ-5009 BLACK; SJ5009 BLACK; SJ5009BLACK; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Adhesive RoHS: Compliant Outside Diameter: 22.4 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SJ-5009-BLACK - SJ-5009-BLACK - Win Source Electronics
Laguna Hills, CA, United States
SJ-5009-BLACK
SJ-5009-BLACK
SJ-5009-BLACK SJ-5009-BLACK
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092233-SJ-5009-BLAC K Packaging: Bulk Color: Black Mounting: SMD (SMT) Height: 10.1 mm Material: PU, Polyurethane Shape: Cylindrical, Tapered Width: 22.4 mm Categories: Boxes,Enclosures,Rac ks Case / Package: Molded Alternative Parts (Cross-Reference): SJ-5009-BLACK70-0700 -7975-4; 70070079754; SJ 5009 BLACK; SJ-5009 (BLACK); SJ-5009 BLACK; SJ5009 BLACK; SJ5009BLACK; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Adhesive RoHS: Compliant Outside Diameter: 22.4 mm

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092233-SJ-5009-BLACK
Packaging: Bulk
Color: Black
Mounting: SMD (SMT)
Height: 10.1 mm
Material: PU, Polyurethane
Shape: Cylindrical, Tapered
Width: 22.4 mm
Categories: Boxes,Enclosures,Racks
Case / Package: Molded
Alternative Parts (Cross-Reference): SJ-5009-BLACK70-0700-7975-4; 70070079754; SJ 5009 BLACK; SJ-5009 (BLACK); SJ-5009 BLACK; SJ5009 BLACK; SJ5009BLACK;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Adhesive
RoHS: Compliant
Outside Diameter: 22.4 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SJ-5009-BLACK
Product Name SJ-5009-BLACK
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details