3M Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M SJ-5008 BLACK

Description
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes
Datasheet
Description
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M - 34R2141 - Newark, An Avnet Company
Chicago, IL, United States
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
34R2141
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M 34R2141
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes

BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 34R2141
Product Name Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers