3M Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M SJ-3571 (BLACK) 2"

Description
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M - 88C9722 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M
88C9722
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M 88C9722
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 88C9722
Product Name Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M
Materials Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
914-2738: LARGE S HOOK - 8-02062-56572-1 - Hardware House, LLC
Specs
Type Hook Fastener
View Details