3M Dual Lock (Type 170) Reclosable Fasteners, 1w; Fastener Length Imperial 3M SJ-3552 1"

Description
DUAL LOCK (TYPE 170) RECLOSABLE FASTENERS, 1"W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
DUAL LOCK (TYPE 170) RECLOSABLE FASTENERS, 1"W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Lock (Type 170) Reclosable Fasteners, 1w; Fastener Length Imperial 3M - 95C1819 - Newark, An Avnet Company
Chicago, IL, United States
Dual Lock (Type 170) Reclosable Fasteners, 1w; Fastener Length Imperial 3M
95C1819
Dual Lock (Type 170) Reclosable Fasteners, 1w; Fastener Length Imperial 3M 95C1819
DUAL LOCK (TYPE 170) RECLOSABLE FASTENERS, 1"W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

DUAL LOCK (TYPE 170) RECLOSABLE FASTENERS, 1"W; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 95C1819
Product Name Dual Lock (Type 170) Reclosable Fasteners, 1w; Fastener Length Imperial 3M
Materials PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 142793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 19 mm (0.7480 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details