3M Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M SJ-3550 (BLACK) 2"

Description
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M - 96B9650 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M
96B9650
Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M 96B9650
RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 2" X 50YARD, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 96B9650
Product Name Reclosable Fastener, 2 X 50Yard, Black; Fastener Length Imperial 3M
Materials PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details