3M Wire Splice Connectors SG-Y BAG

Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-18 AWG Yellow
Request a Quote Datasheet
Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-18 AWG Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 3M163031-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163031-ND
Wire Splice Connectors 3M163031-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 10-18 AWG Yellow

Terminal Twist On Wire Cap, Wing Connector Twist On 10-18 AWG Yellow

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285136-SG-Y BAG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285136-SG-Y BAG
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285136-SG-Y BAG
Win Source Part Number: 1285136-SG-Y BAG Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Yellow Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 10-18 AWG Standard Package: 500 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 3M163031,80000214629 ,76308926045,7100180 526 Base Product Number: SG-Y

Win Source Part Number: 1285136-SG-Y BAG
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Yellow
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 10-18 AWG
Standard Package: 500
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 3M163031,80000214629,76308926045,7100180526
Base Product Number: SG-Y

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3M163031-ND 1285136-SG-Y BAG
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 10 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details