3M Connectors, Interconnects - Terminals - Wire Splice Connectors SG-T POUCH

Description
Win Source Part Number: 1285132-SG-T POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Tan Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-22 AWG Standard Package: 100 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 3M163030,7100180514, 80000214652,76308926 076 Base Product Number: SG-T
Request a Quote Datasheet
Description
Win Source Part Number: 1285132-SG-T POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Tan Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-22 AWG Standard Package: 100 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 3M163030,7100180514, 80000214652,76308926 076 Base Product Number: SG-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285132-SG-T POUCH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285132-SG-T POUCH
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285132-SG-T POUCH
Win Source Part Number: 1285132-SG-T POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Tan Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-22 AWG Standard Package: 100 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 3M163030,7100180514, 80000214652,76308926 076 Base Product Number: SG-T

Win Source Part Number: 1285132-SG-T POUCH
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Tan
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 8-22 AWG
Standard Package: 100
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 3M163030,7100180514,80000214652,76308926076
Base Product Number: SG-T

Buy Now Datasheet
Wire Splice Connectors - 3M163030-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163030-ND
Wire Splice Connectors 3M163030-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 8-22 AWG Tan

Terminal Twist On Wire Cap, Wing Connector Twist On 8-22 AWG Tan

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285132-SG-T POUCH 3M163030-ND
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors
Termination Twist On
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details