Terminal Twist On Wire Cap, Wing Connector Twist On 8-22 AWG Tan
Win Source Part Number: 1285131-SG-T KEG
Category: Connectors, Interconnects>Termin
Series: Secure Grip
Color: Tan
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 8-22 AWG
Standard Package: 20,000
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 80000214660,70105301
Base Product Number: SG-T
3M Secure Grip Wire Connector SG-T KEG,
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SG-TKEG-ND | 1285131-SG-T KEG | SG-T KEG |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors | |
| Contact Size (AWG) | 8 to 22 AWG |