3M Connectors, Interconnects - Terminals - Wire Splice Connectors SG-R BAG

Description
Win Source Part Number: 1285133-SG-R BAG Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Red Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-18 AWG Standard Package: 500 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180513,763089260 52,3M163027,80000214 637 Base Product Number: SG-R
Request a Quote Datasheet
Description
Win Source Part Number: 1285133-SG-R BAG Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Red Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-18 AWG Standard Package: 500 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180513,763089260 52,3M163027,80000214 637 Base Product Number: SG-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285133-SG-R BAG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285133-SG-R BAG
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285133-SG-R BAG
Win Source Part Number: 1285133-SG-R BAG Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Red Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 8-18 AWG Standard Package: 500 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180513,763089260 52,3M163027,80000214 637 Base Product Number: SG-R

Win Source Part Number: 1285133-SG-R BAG
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Red
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 8-18 AWG
Standard Package: 500
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 7100180513,76308926052,3M163027,80000214637
Base Product Number: SG-R

Buy Now Datasheet
Wire Splice Connectors - 3M163027-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163027-ND
Wire Splice Connectors 3M163027-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 8-18 AWG Red

Terminal Twist On Wire Cap, Wing Connector Twist On 8-18 AWG Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285133-SG-R BAG 3M163027-ND
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors
Termination Twist On
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details