3M Wire Splice Connectors SG-G POUCH

Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green
Request a Quote Datasheet
Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 3M163026-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163026-ND
Wire Splice Connectors 3M163026-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green

Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285138-SG-G POUCH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285138-SG-G POUCH
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285138-SG-G POUCH
Win Source Part Number: 1285138-SG-G POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Green Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 10-14 AWG Standard Package: 100 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 76308926137,71001805 19,80000214710,3M163 026 Base Product Number: SG-G

Win Source Part Number: 1285138-SG-G POUCH
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Green
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 10-14 AWG
Standard Package: 100
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 76308926137,7100180519,80000214710,3M163026
Base Product Number: SG-G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3M163026-ND 1285138-SG-G POUCH
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 10 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details