3M Wire Splice Connectors SG-G BAG

Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green
Request a Quote Datasheet
Description
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 3M163025-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163025-ND
Wire Splice Connectors 3M163025-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green

Terminal Twist On Wire Cap, Wing Connector Twist On 10-14 AWG Green

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285137-SG-G BAG - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285137-SG-G BAG
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285137-SG-G BAG
Win Source Part Number: 1285137-SG-G BAG Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Green Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 10-14 AWG Standard Package: 500 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 3M163025,7100180515, 76308926069,80000214 645 Base Product Number: SG-G

Win Source Part Number: 1285137-SG-G BAG
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Green
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 10-14 AWG
Standard Package: 500
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 3M163025,7100180515,76308926069,80000214645
Base Product Number: SG-G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3M163025-ND 1285137-SG-G BAG
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 10 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details