3M Connectors, Interconnects - Terminals - Wire Splice Connectors SG-B POUCH

Description
Win Source Part Number: 1285135-SG-B POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Blue Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 6-14 AWG Standard Package: 50 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180516,3M163034, 76308926151,80000214 736 Base Product Number: SG-B
Request a Quote Datasheet
Description
Win Source Part Number: 1285135-SG-B POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Blue Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 6-14 AWG Standard Package: 50 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180516,3M163034, 76308926151,80000214 736 Base Product Number: SG-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285135-SG-B POUCH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285135-SG-B POUCH
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285135-SG-B POUCH
Win Source Part Number: 1285135-SG-B POUCH Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Secure Grip Color: Blue Features: Copper Wire Only Termination: Twist On Package: Bulk Wire Gauge: 6-14 AWG Standard Package: 50 Terminal Type: Twist On Wire Cap, Wing Insulation: Fully Insulated Number of Wire Entries: Varies by Wire Size ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8546.90.0000 Mfr: 3M Other Names: 7100180516,3M163034, 76308926151,80000214 736 Base Product Number: SG-B

Win Source Part Number: 1285135-SG-B POUCH
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Secure Grip
Color: Blue
Features: Copper Wire Only
Termination: Twist On
Package: Bulk
Wire Gauge: 6-14 AWG
Standard Package: 50
Terminal Type: Twist On Wire Cap, Wing
Insulation: Fully Insulated
Number of Wire Entries: Varies by Wire Size
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8546.90.0000
Mfr: 3M
Other Names: 7100180516,3M163034,76308926151,80000214736
Base Product Number: SG-B

Buy Now Datasheet
 - SG-B POUCH - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Secure Grip Wire Connector SG-B POUC

3M Secure Grip Wire Connector SG-B POUC

Buy Now
Wire Splice Connectors - 3M163034-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M163034-ND
Wire Splice Connectors 3M163034-ND
Terminal Twist On Wire Cap, Wing Connector Twist On 6-14 AWG Blue

Terminal Twist On Wire Cap, Wing Connector Twist On 6-14 AWG Blue

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285135-SG-B POUCH SG-B POUCH 3M163034-ND
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors
Termination Twist On
Unlock Full Specs
to access all available technical data