3M Heat Shrink Tubing SFTW-203-1 1/2-48-BLACK

Description
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - SFTW-203-11/2-48-BLACK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SFTW-203-11/2-48-BLACK-ND
Heat Shrink Tubing SFTW-203-11/2-48-BLACK-ND
"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.535"" (38.99mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, Black; Shrink Ratio 3M - 97F7749 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black; Shrink Ratio 3M
97F7749
Heat Shrink Tubing, Black; Shrink Ratio 3M 97F7749
HEAT SHRINK TUBING, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:-; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number SFTW-203-11/2-48-BLACK-ND 97F7749
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details