HEAT SHRINK TUBING, 19.1MM ID, PO, GREEN/YELLOW, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 16F1720 |
| Product Name | Heat Shrink Tubing, 19.1Mm Id, Po, Green/yellow, 200Ft; Shrink Ratio 3M |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |