The 1294069-SD-RSMT-2-MQ
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Win Source Part Number: 1294069-SD-RSMT-2-MQ
Category: Connectors, Interconnects>Memory
Series: SD
Number of Positions: 11 (9 + 2)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Height Above Board: 0.122" (3.10mm)
Standard Package: 3,000
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 7000098805,00 51111 15963 7,51111159637,SDRSMT
Base Product Number: SD-RSMT
Connector
SD CARD CONN, PUSH-PUSH, 11POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push;
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SD-RSMT-2-MQ-ND | 1294069-SD-RSMT-2-MQ | SD-RSMT-2-MQ | 13N3775 |
| Product Name | PC Card Sockets | Connectors, Interconnects - Memory Connectors - PC Card Sockets | Sd Card Conn, Push-Push, 11Pos; Memory / Card Type 3M | |
| Connector Type | Connector and Ejector | PC Card Connector |