3M Premasking Tape Scpm-44X, 24 In X 100 Yd 3M SCPM-44X

Description
PREMASKING TAPE SCPM-44X, 24 IN X 100 YD
Description
PREMASKING TAPE SCPM-44X, 24 IN X 100 YD

Suppliers

Company
Product
Description
Supplier Links
Premasking Tape Scpm-44X, 24 In X 100 Yd 3M - 53X4060 - Newark, An Avnet Company
Chicago, IL, United States
Premasking Tape Scpm-44X, 24 In X 100 Yd 3M
53X4060
Premasking Tape Scpm-44X, 24 In X 100 Yd 3M 53X4060
PREMASKING TAPE SCPM-44X, 24 IN X 100 YD

PREMASKING TAPE SCPM-44X, 24 IN X 100 YD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 53X4060
Product Name Premasking Tape Scpm-44X, 24 In X 100 Yd 3M
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details