3M Tape SCOTCHFIL

Description
"Mastic Sealing Tape Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 5' (1.5m) 1.7 yds"
Request a Quote Datasheet
Description
"Mastic Sealing Tape Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 5' (1.5m) 1.7 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156048-ND - DigiKey
Thief River Falls, MN, United States
"Mastic Sealing Tape Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 5' (1.5m) 1.7 yds"

"Mastic Sealing Tape Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 5' (1.5m) 1.7 yds"

Buy Now Datasheet
Electrical Insul Tape, Rubber, 60x1.5; Adhesive Type 3M - 22C6620 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Rubber, 60x1.5; Adhesive Type 3M
22C6620
Electrical Insul Tape, Rubber, 60x1.5; Adhesive Type 3M 22C6620
ELECTRICAL INSUL TAPE, RUBBER, 60"X1.5"; Adhesive Type:Special High Tack Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5ft; Roll Length - Metric:1.5m RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, RUBBER, 60"X1.5"; Adhesive Type:Special High Tack Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5ft; Roll Length - Metric:1.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Insultape, Rubber, 1.52Mx38.1Mm; Tape Type 3M - 26AH6347 - Newark, An Avnet Company
Chicago, IL, United States
Electric Insultape, Rubber, 1.52Mx38.1Mm; Tape Type 3M
26AH6347
Electric Insultape, Rubber, 1.52Mx38.1Mm; Tape Type 3M 26AH6347
ELECTRIC INSULTAPE, RUBBER, 1.52MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:1.5m; Tape Length - Imperial:4.92ft; Tape RoHS Compliant: NA

ELECTRIC INSULTAPE, RUBBER, 1.52MX38.1MM; Tape Type:Electrical Insulation; Tape Backing Material:Rubber; Tape Width - Metric:38mm; Tape Width - Imperial:1.5"; Tape Length - Metric:1.5m; Tape Length - Imperial:4.92ft; Tape RoHS Compliant: NA

Supplier's Site
Putty, Insulation; Vinyl; 3 mm; Black; 575 V/mil; gt 10^6 Megohms; UL Recognized - 70113905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Putty, Insulation; Vinyl; 3 mm; Black; 575 V/mil; gt 10^6 Megohms; UL Recognized
70113905
Putty, Insulation; Vinyl; 3 mm; Black; 575 V/mil; gt 10^6 Megohms; UL Recognized 70113905
Vinyl , Scotchfil Electrical Insulation Puttys Noncorrosive, synthetic rubber Excellent electrical properties Will not dry out Scotchfil electrical insulation putty is an electrical grade putty in a tape form. Scotchfil putty is UL Recognized as a splice insulation for electrical conductors at temperatures up to 80 °C when over-wrapped with either Scotch™ super 33+ or super 88 vinyl electrical tape.

Vinyl , Scotchfil Electrical Insulation Puttys

  • Noncorrosive, synthetic rubber
  • Excellent electrical properties
  • Will not dry out
    Scotchfil electrical insulation putty is an electrical grade putty in a tape form. Scotchfil putty is UL Recognized as a splice insulation for electrical conductors at temperatures up to 80 °C when over-wrapped with either Scotch™ super 33+ or super 88 vinyl electrical tape.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thermal Insulating Tapes Adhesive Tapes Industrial Tapes Cable and Electrical Tapes
Product Number 3M156048-ND 22C6620 26AH6347 70113905
Product Name Tape Electrical Insul Tape, Rubber, 60x1.5; Adhesive Type 3M Electric Insultape, Rubber, 1.52Mx38.1Mm; Tape Type 3M Putty, Insulation; Vinyl; 3 mm; Black; 575 V/mil; gt 10^6 Megohms; UL Recognized
Type Rubber Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical
Color Black Black
Temperature Resistance 0.0 to 80 C (32 to 176 F)
Adhesive Special High Tack Adhesive
Thickness 9.84E-4 inches (0.0250 mm) 0.1181 inches (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Flame Retardant Vinyl Coated Cloth - 228 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Vinyl Coated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details