3M Optoelectronics - Display, Monitor - LCD Driver/Controller SC502S

Description
Win Source Part Number: 1242511-SC502S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.77" L x 1.57" W (70.4mm x 39.9mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5544,98000328256 Base Product Number: SC502 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242511-SC502S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.77" L x 1.57" W (70.4mm x 39.9mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5544,98000328256 Base Product Number: SC502 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display, Monitor - LCD Driver/Controller - 1242511-SC502S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display, Monitor - LCD Driver/Controller
1242511-SC502S
Optoelectronics - Display, Monitor - LCD Driver/Controller 1242511-SC502S
Win Source Part Number: 1242511-SC502S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.77" L x 1.57" W (70.4mm x 39.9mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5544,98000328256 Base Product Number: SC502 Product Status: Obsolete

Win Source Part Number: 1242511-SC502S
Category: Optoelectronics>Display, Monitor - LCD Driver/Controller
Series: SC500
Package: Box
Standard Package: 1
Voltage - Input: 5V, 12V
Interface: RS-232
Temperature Range - Operating: 0°C ~ 65°C
Dimension: 2.77" L x 1.57" W (70.4mm x 39.9mm)
Touchscreen: 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: 3M
Other Names: 3M5544,98000328256
Base Product Number: SC502
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1242511-SC502S
Product Name Optoelectronics - Display, Monitor - LCD Driver/Controller
Operating Temperature 0 to 65 C (32 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8113GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
3 suppliers
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details