3M Optoelectronics - Display, Monitor - LCD Driver/Controller SC402S

Description
Win Source Part Number: 1242513-SC402S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.72" L x 1.57" W (69.1mm x 39.9mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5542,98000328231 Base Product Number: SC402 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242513-SC402S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.72" L x 1.57" W (69.1mm x 39.9mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5542,98000328231 Base Product Number: SC402 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display, Monitor - LCD Driver/Controller - 1242513-SC402S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display, Monitor - LCD Driver/Controller
1242513-SC402S
Optoelectronics - Display, Monitor - LCD Driver/Controller 1242513-SC402S
Win Source Part Number: 1242513-SC402S Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V, 12V Interface: RS-232 Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.72" L x 1.57" W (69.1mm x 39.9mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5542,98000328231 Base Product Number: SC402 Product Status: Obsolete

Win Source Part Number: 1242513-SC402S
Category: Optoelectronics>Display, Monitor - LCD Driver/Controller
Series: SC400
Package: Box
Standard Package: 1
Voltage - Input: 5V, 12V
Interface: RS-232
Temperature Range - Operating: 0°C ~ 65°C
Dimension: 2.72" L x 1.57" W (69.1mm x 39.9mm)
Touchscreen: 4 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: 3M
Other Names: 3M5542,98000328231
Base Product Number: SC402
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1242513-SC402S
Product Name Optoelectronics - Display, Monitor - LCD Driver/Controller
Operating Temperature 0 to 65 C (32 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8507ELBTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Clock Buffers, Drivers - SI5330C-B00207-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Isolators - Isolators - Gate Drivers - 1339197-1ED3890MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details