3M Optoelectronics - Display, Monitor - LCD Driver/Controller SC401U

Description
Win Source Part Number: 1242512-SC401U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.67" L x 1.30" W (67.8mm x 33mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 0-00-51119-95672-6,3 M5541,98000328223 Base Product Number: SC401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242512-SC401U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.67" L x 1.30" W (67.8mm x 33mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 0-00-51119-95672-6,3 M5541,98000328223 Base Product Number: SC401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display, Monitor - LCD Driver/Controller - 1242512-SC401U - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display, Monitor - LCD Driver/Controller
1242512-SC401U
Optoelectronics - Display, Monitor - LCD Driver/Controller 1242512-SC401U
Win Source Part Number: 1242512-SC401U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC400 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.67" L x 1.30" W (67.8mm x 33mm) Touchscreen: 4 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 0-00-51119-95672-6,3 M5541,98000328223 Base Product Number: SC401 Product Status: Obsolete

Win Source Part Number: 1242512-SC401U
Category: Optoelectronics>Display, Monitor - LCD Driver/Controller
Series: SC400
Package: Box
Standard Package: 1
Voltage - Input: 5V
Interface: USB
Temperature Range - Operating: 0°C ~ 65°C
Dimension: 2.67" L x 1.30" W (67.8mm x 33mm)
Touchscreen: 4 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: 3M
Other Names: 0-00-51119-95672-6,3M5541,98000328223
Base Product Number: SC401
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1242512-SC401U
Product Name Optoelectronics - Display, Monitor - LCD Driver/Controller
Operating Temperature 0 to 65 C (32 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2981A-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1EDI3033ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
3 suppliers
 - 74AHC2G125DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details